onsemi Clock Buffers, Drivers MC10H641FN

Description
Clock Fanout Buffer (Distribution) IC 1:9 65MHz 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:9 65MHz 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC10H641FN-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC10H641FN-ND
Clock Buffers, Drivers MC10H641FN-ND
Clock Fanout Buffer (Distribution) IC 1:9 65MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 65MHz 28-LCC (J-Lead)

Buy Now Datasheet
 - MC10H641FN - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 10H Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Low Skew Clock Driver, 10H Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H641FN
1217332-MC10H641FN
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H641FN 1217332-MC10H641FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217332-MC10H641FN Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 65MHz Input: PECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: MC10H641 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217332-MC10H641FN
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 65MHz
Input: PECL
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: MC10H641
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC10H641FN-ND MC10H641FN 1217332-MC10H641FN
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H641FN
Device Type Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface TTL ECL TTL; TTL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock and Timing IC - 728-CDCE925R04PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers