Low Skew Clock Driver, 10H Series, 6 True Output(s), 0 Inverted Output(s), ECL, PQCC28
68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 135MHz 1 Output 28-PLCC (11.51x11.51)
68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 135MHz 1 Output 28-PLCC (11.51x11.51)
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC10H640FNG | MC10H640FNG-ND | MC10H640FNG |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Clock Generator |
| Bus Interface | ECL | TTL | TTL; TTL |
| Features / Standards | RoHS | Lead-Free | RoHS |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Surface Mount; 28-LCC (J-Lead) |