The MC10H606FNR2 is a 6-bit registered TTL to PECL translator in a PLCC-28 package, designed for board-to-board interface applications such as HPPI buses. It features differential PECL outputs, a choice between differential PECL or TTL clock input, and an asynchronous PECL-level master reset. The device operates from a single +5.0 V supply and includes multiple power and ground pins to minimize noise. It is Pb-free and supplied in tape and reel packaging.
IC XLATOR HEX TTL-PECL 28-PLCC Product overview: MC10H606FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H606FNR2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 732-MC10H606FNR2 |
| Product Name | Logic IC |
| Operating Temperature | 0 to 85 C (32 to 185 F) |