onsemi Logic - Logic - Translators, Level Shifters - MC10H602FNR2 MC10H602FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883261-MC10H602FNR2 Series: 10H Operating Temperature Range: 0°C ~ 75°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 9 Channel - 28-PLCC (11.51x11.51) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MC10H602 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883261-MC10H602FNR2 Series: 10H Operating Temperature Range: 0°C ~ 75°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 9 Channel - 28-PLCC (11.51x11.51) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MC10H602 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H602FNR2 - 883261-MC10H602FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H602FNR2
883261-MC10H602FNR2
Logic - Logic - Translators, Level Shifters - MC10H602FNR2 883261-MC10H602FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 883261-MC10H602FNR2 Series: 10H Operating Temperature Range: 0°C ~ 75°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 9 Channel - 28-PLCC (11.51x11.51) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MC10H602 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883261-MC10H602FNR2
Series: 10H
Operating Temperature Range: 0°C ~ 75°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 9 Channel - 28-PLCC (11.51x11.51)
Package: Reel - TR
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC10H602
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Translators, Level Shifters - MC10H602FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC10H602FNR2
Translators, Level Shifters MC10H602FNR2
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.51x11.51)

Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.51x11.51)

Buy Now Datasheet
Logic - Translators, Level Shifters - MC10H602FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
MC10H602FNR2
Logic - Translators, Level Shifters MC10H602FNR2
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 883261-MC10H602FNR2 MC10H602FNR2 MC10H602FNR2
Product Name Logic - Logic - Translators, Level Shifters - MC10H602FNR2 Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4290-2-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
SN74FB1650 18-Bit TTL/BTL Universal Storage Transceiver - SN74FB1650PCA - Texas Instruments
Specs
Logic Family TTL
Package Type HLQFP
Input Voltage 4.5 to 5.5 volts
View Details
Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details