onsemi Logic - Logic - Translators, Level Shifters - MC10H601FNR2G MC10H601FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022538-MC10H601FNR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022538-MC10H601FNR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H601FNR2G - 022538-MC10H601FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H601FNR2G
022538-MC10H601FNR2G
Logic - Logic - Translators, Level Shifters - MC10H601FNR2G 022538-MC10H601FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022538-MC10H601FNR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51)

Manufacturer: ON Semiconductor
Win Source Part Number: 022538-MC10H601FNR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 022538-MC10H601FNR2G
Product Name Logic - Logic - Translators, Level Shifters - MC10H601FNR2G
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L96DM/B - Rochester Electronics
Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Right
Package Type DIP; Other; CDIP
View Details
Shift Registers - 1727-3796-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
5 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMTG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
3 suppliers