onsemi Logic - Logic - Translators, Level Shifters - MC10H601FN MC10H601FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883260-MC10H601FN Series: 10H Operating Temperature Range: 0°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 9 Channel - 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MC10H601 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 37 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883260-MC10H601FN Series: 10H Operating Temperature Range: 0°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 9 Channel - 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MC10H601 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 37 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H601FN - 883260-MC10H601FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H601FN
883260-MC10H601FN
Logic - Logic - Translators, Level Shifters - MC10H601FN 883260-MC10H601FN
Manufacturer: ON Semiconductor Win Source Part Number: 883260-MC10H601FN Series: 10H Operating Temperature Range: 0°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 9 Channel - 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MC10H601 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 37 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883260-MC10H601FN
Series: 10H
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 9 Channel - 28-PLCC (11.51x11.51)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC10H601
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 37
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - MC10H601FN - Rochester Electronics
Newburyport, MA, United States
ECL to TTL Translator, 9 Func, True Output, ECL10K, PQCC28

ECL to TTL Translator, 9 Func, True Output, ECL10K, PQCC28

Supplier's Site Datasheet
Translators, Level Shifters - MC10H601FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC10H601FN
Translators, Level Shifters MC10H601FN
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.51x11.51)

Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 883260-MC10H601FN MC10H601FN MC10H601FN
Product Name Logic - Logic - Translators, Level Shifters - MC10H601FN Translators, Level Shifters
Logic Family TTL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3391EEUD - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 1922407P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Translators, Level Shifters - 296-74AVCH2T45DCTTE4TR-ND - DigiKey
Specs
Package Type "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers