onsemi Logic - Logic - Translators, Level Shifters - MC10H352FN MC10H352FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217317-MC10H352FN Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: CMOS Output Signal: PECL Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 10H352 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217317-MC10H352FN Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: CMOS Output Signal: PECL Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 10H352 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H352FN - 1217317-MC10H352FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H352FN
1217317-MC10H352FN
Logic - Logic - Translators, Level Shifters - MC10H352FN 1217317-MC10H352FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217317-MC10H352FN Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: CMOS Output Signal: PECL Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 10H352 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217317-MC10H352FN
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: CMOS
Output Signal: PECL
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 10H352
Manufacturer Pack Quantity: 46
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217317-MC10H352FN
Product Name Logic - Logic - Translators, Level Shifters - MC10H352FN
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-3159-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Logic - Logic - Shift Registers - 74HC595DRG4 - 198164-74HC595DRG4 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type SOIC; Other; 16-SOIC
View Details