onsemi Logic - Logic - Translators, Level Shifters - MC10H351P MC10H351P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207812-MC10H351P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL, NMOS Output Signal: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-DIP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207812-MC10H351P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL, NMOS Output Signal: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H351P - 207812-MC10H351P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H351P
207812-MC10H351P
Logic - Logic - Translators, Level Shifters - MC10H351P 207812-MC10H351P
Manufacturer: ON Semiconductor Win Source Part Number: 207812-MC10H351P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL, NMOS Output Signal: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-DIP

Manufacturer: ON Semiconductor
Win Source Part Number: 207812-MC10H351P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: TTL, NMOS
Output Signal: PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 207812-MC10H351P
Product Name Logic - Logic - Translators, Level Shifters - MC10H351P
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HCT164DB,112-NEX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
SN54LS674 16-Bit Shift Registers - 5962-8860701JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-74HCS596PW-Q100JTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details