TTL/NMOS to ECL Translator, 4 Func, Complementary Output, ECL, PQCC20
Manufacturer: ON Semiconductor
Win Source Part Number: 811413-MC10H351FN
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: TTL, NMOS
Output Signal: PECL
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Package: 20-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 46
MSL Level: 1 (Unlimited)
Part Number Series: 10H351
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC10H351FN | 811413-MC10H351FN | MC10H351FNOS-ND | MC10H351FN |
| Product Name | Logic - Logic - Translators, Level Shifters - MC10H351FN | Translators, Level Shifters | Translators, Level Shifters | |
| Logic Family | TTL; ECL | TTL; ECL; PECL; TTL, NMOS | TTL; PECL |