onsemi 50MHz DIP Logic IC MC10H350PG

Description
4-Bit PECL to TTL Translator, 50MHz, DIP-16 Product overview: MC10H350PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, DIP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H350PG can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-Bit PECL to TTL Translator, 50MHz, DIP-16 Product overview: MC10H350PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, DIP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H350PG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHz DIP Logic IC
732-MC10H350PG
50MHz DIP Logic IC 732-MC10H350PG
4-Bit PECL to TTL Translator, 50MHz, DIP-16 Product overview: MC10H350PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, DIP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H350PG can be used for catalog matching and distributor lookup.

4-Bit PECL to TTL Translator, 50MHz, DIP-16 Product overview: MC10H350PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, DIP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H350PG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC10H350PG
Product Name 50MHz DIP Logic IC
Gate Type Translator
Supply Voltage 5.25V
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5422DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic - Gates and Inverters - 74AHC2G32GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details