onsemi Logic - Logic - Translators, Level Shifters - MC10H350P MC10H350P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221812-MC10H350P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221812-MC10H350P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H350P - 221812-MC10H350P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H350P
221812-MC10H350P
Logic - Logic - Translators, Level Shifters - MC10H350P 221812-MC10H350P
Manufacturer: ON Semiconductor Win Source Part Number: 221812-MC10H350P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP

Manufacturer: ON Semiconductor
Win Source Part Number: 221812-MC10H350P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: PECL
Output Signal: TTL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 221812-MC10H350P
Product Name Logic - Logic - Translators, Level Shifters - MC10H350P
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C4894DYCT-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
4 suppliers