onsemi Logic - Logic - Translators, Level Shifters - MC10H350MG MC10H350MG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217315-MC10H350MG Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC10H350 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H350MEL; MC10H350ML1; MC10H350MELG; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217315-MC10H350MG Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC10H350 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H350MEL; MC10H350ML1; MC10H350MELG; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H350MG - 1217315-MC10H350MG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H350MG
1217315-MC10H350MG
Logic - Logic - Translators, Level Shifters - MC10H350MG 1217315-MC10H350MG
Manufacturer: ON Semiconductor Win Source Part Number: 1217315-MC10H350MG Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC10H350 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H350MEL; MC10H350ML1; MC10H350MELG; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217315-MC10H350MG
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: PECL
Output Signal: TTL
Part Status: Obsolete(EOL)
Family Name: MC10H350
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): MC10H350MEL; MC10H350ML1; MC10H350MELG;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217315-MC10H350MG
Product Name Logic - Logic - Translators, Level Shifters - MC10H350MG
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54LS194AFMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74LV164DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
3 suppliers
Logic - Shift Registers - 74F675APC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details