onsemi Logic - Logic - Translators, Level Shifters - MC10H350MEL MC10H350MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 132621-MC10H350MEL Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H350MG; MC10H350ML1; MC10H350MELG; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 132621-MC10H350MEL Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H350MG; MC10H350ML1; MC10H350MELG; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H350MEL - 132621-MC10H350MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H350MEL
132621-MC10H350MEL
Logic - Logic - Translators, Level Shifters - MC10H350MEL 132621-MC10H350MEL
Manufacturer: ON Semiconductor Win Source Part Number: 132621-MC10H350MEL Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H350MG; MC10H350ML1; MC10H350MELG; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 132621-MC10H350MEL
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: PECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): MC10H350MG; MC10H350ML1; MC10H350MELG;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 132621-MC10H350MEL
Product Name Logic - Logic - Translators, Level Shifters - MC10H350MEL
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-2016-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers
SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers - 5962-8416201VCA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP
Logic Family CMOS; HC
View Details
3 suppliers
Logic - Shift Registers - 74HC194D,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details