onsemi SMD 50MHz Logic IC MC10H350FNG

Description
4-Bit PECL to TTL Translator, 50MHz, PLCC, Surface Mount Product overview: MC10H350FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 50MHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H350FNG can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-Bit PECL to TTL Translator, 50MHz, PLCC, Surface Mount Product overview: MC10H350FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 50MHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H350FNG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 50MHz Logic IC - 732-MC10H350FNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MHz Logic IC
732-MC10H350FNG
SMD 50MHz Logic IC 732-MC10H350FNG
4-Bit PECL to TTL Translator, 50MHz, PLCC, Surface Mount Product overview: MC10H350FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 50MHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H350FNG can be used for catalog matching and distributor lookup.

4-Bit PECL to TTL Translator, 50MHz, PLCC, Surface Mount Product overview: MC10H350FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 50MHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H350FNG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC10H350FNG
Product Name SMD 50MHz Logic IC
Gate Type Translator
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4086BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Gates and Inverters - 1727-5914-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers