onsemi Logic - Logic - Translators, Level Shifters - MC10H350FNG MC10H350FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022536-MC10H350FNG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022536-MC10H350FNG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H350FNG - 022536-MC10H350FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H350FNG
022536-MC10H350FNG
Logic - Logic - Translators, Level Shifters - MC10H350FNG 022536-MC10H350FNG
Manufacturer: ON Semiconductor Win Source Part Number: 022536-MC10H350FNG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9)

Manufacturer: ON Semiconductor
Win Source Part Number: 022536-MC10H350FNG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: PECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 022536-MC10H350FNG
Product Name Logic - Logic - Translators, Level Shifters - MC10H350FNG
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595D,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
7 suppliers
 - 25LS2519DM/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP20
View Details
4 suppliers