onsemi Logic - Logic - Specialty Logic - MC10H330FN MC10H330FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073052-MC10H330FN Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Driver/Receiver Number of Bits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073052-MC10H330FN Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Driver/Receiver Number of Bits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10H330FN - 1073052-MC10H330FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10H330FN
1073052-MC10H330FN
Logic - Logic - Specialty Logic - MC10H330FN 1073052-MC10H330FN
Manufacturer: ON Semiconductor Win Source Part Number: 1073052-MC10H330FN Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Driver/Receiver Number of Bits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073052-MC10H330FN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Driver/Receiver
Number of Bits: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 28-PLCC (11.51x11.51)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1073052-MC10H330FN
Product Name Logic - Logic - Specialty Logic - MC10H330FN
Gate Type Driver/Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-74AHC1G14GZ-Q100YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details