NOR Gate IC 2 Channel 3 Outputs 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 111274-MC10H211P
Packaging: Tube/Rail
Features: 3 Outputs
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 2ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
10H SERIES, DUAL 3-INPUT NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10H211P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H211P can be used for catalog matching and distributor lookup.
NOR Gate, 10H Series, 2-Func, 3-Input, ECL, PDIP16
IC GATE NOR 2CH 3-INP 16DIP
NOR Gate IC 2 Channel 3 Outputs 16-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H211P-ND | 111274-MC10H211P | 705-MC10H211P | MC10H211P | MC10H211P | MC10H211P |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H211P | Dual DIP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | OR; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | -4.94V ~ -5.46V | -4.94 V ~ -5.46 V | -5.46V | -4.94V ~ -5.46V | ||
| Inputs | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 2 ns | 2 ns | 2 ns | |||
| Low Level Output Current (Sink) | 50 mA | 50 mA |