onsemi Logic - Gates and Inverters MC10H211MG

Description
IC GATE NOR 2CH 3-INP 16SOEIAJ
Datasheet
Description
IC GATE NOR 2CH 3-INP 16SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - MC10H211MG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC10H211MG
Logic - Gates and Inverters MC10H211MG
IC GATE NOR 2CH 3-INP 16SOEIAJ

IC GATE NOR 2CH 3-INP 16SOEIAJ

Supplier's Site Datasheet
Gates and Inverters - MC10H211MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H211MG
Gates and Inverters MC10H211MG
NOR Gate IC 2 Channel 3 Outputs 16-SOEIAJ

NOR Gate IC 2 Channel 3 Outputs 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number MC10H211MG MC10H211MG
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR NOR; NOR Gate
Supply Voltage -1.13V (Low), -1.48V (High) -4.94V ~ -5.46V
Low Level Output Current (Sink) 50 mA
High Level Output Current (Source) 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5482W/R - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Logic Gates - 9210811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers