onsemi Logic - Logic - Gates and Inverters - MC10H211MEL MC10H211MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217309-MC10H211MEL Series: 10H Packaging: Reel - TR Operating Temperature Range: 0°C ~ 75°C Features: 3 Outputs Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 50mA, 50mA Operating Supply Voltage: -4.94 V ~ -5.46 V Max Propagation Delay @ V, Max CL: 2ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Part Status: Obsolete(EOL) Family Name: MC10H211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H211L; MC10H211PG; MC10H211FNR2G; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217309-MC10H211MEL Series: 10H Packaging: Reel - TR Operating Temperature Range: 0°C ~ 75°C Features: 3 Outputs Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 50mA, 50mA Operating Supply Voltage: -4.94 V ~ -5.46 V Max Propagation Delay @ V, Max CL: 2ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Part Status: Obsolete(EOL) Family Name: MC10H211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H211L; MC10H211PG; MC10H211FNR2G; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10H211MEL - 1217309-MC10H211MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H211MEL
1217309-MC10H211MEL
Logic - Logic - Gates and Inverters - MC10H211MEL 1217309-MC10H211MEL
Manufacturer: ON Semiconductor Win Source Part Number: 1217309-MC10H211MEL Series: 10H Packaging: Reel - TR Operating Temperature Range: 0°C ~ 75°C Features: 3 Outputs Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 50mA, 50mA Operating Supply Voltage: -4.94 V ~ -5.46 V Max Propagation Delay @ V, Max CL: 2ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Part Status: Obsolete(EOL) Family Name: MC10H211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H211L; MC10H211PG; MC10H211FNR2G; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217309-MC10H211MEL
Series: 10H
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 75°C
Features: 3 Outputs
Package: 16-SOIC (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 50mA, 50mA
Operating Supply Voltage: -4.94 V ~ -5.46 V
Max Propagation Delay @ V, Max CL: 2ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Part Status: Obsolete(EOL)
Family Name: MC10H211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): MC10H211L; MC10H211PG; MC10H211FNR2G;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Logic IC - 705-MC10H211MEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-MC10H211MEL
Dual Logic IC 705-MC10H211MEL
Dual 3-Input 3-Output NOR Gate Product overview: MC10H211MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H211MEL can be used for catalog matching and distributor lookup.

Dual 3-Input 3-Output NOR Gate Product overview: MC10H211MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H211MEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - MC10H211MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC10H211MEL
Logic - Gates and Inverters MC10H211MEL
IC GATE NOR 2CH 3-INP 16SOEIAJ

IC GATE NOR 2CH 3-INP 16SOEIAJ

Supplier's Site Datasheet
Gates and Inverters - MC10H211MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H211MEL
Gates and Inverters MC10H211MEL
NOR Gate IC 2 Channel 3 Outputs 16-SOEIAJ

NOR Gate IC 2 Channel 3 Outputs 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1217309-MC10H211MEL 705-MC10H211MEL MC10H211MEL MC10H211MEL
Product Name Logic - Logic - Gates and Inverters - MC10H211MEL Dual Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate
Supply Voltage -4.94 V ~ -5.46 V -4.94 V ~ -5.46 V -1.13V (Low), -1.48V (High) -4.94V ~ -5.46V
Inputs 3 3 3
Propagation Delay 2 ns 2 ns
Low Level Output Current (Sink) 50 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Logic - Gates and Inverters - 4023A/BCA - 924840-4023A/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
CD54ACT20 Dual 4-Input NAND Gates - 5962-0051301QCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 1727-74AHCT1G14GW-Q100,DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers