Manufacturer: ON Semiconductor
Win Source Part Number: 1073050-MC10H211FN
Packaging: Tube/Rail
Features: 3 Outputs
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 2ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Dimension: 20-LCC (J-Lead)
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC GATE NOR 2CH 3-INP 20-PLCC Product overview: MC10H211FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H211FN can be used for catalog matching and distributor lookup.
IC GATE NOR 2CH 3-INP 20PLCC
NOR Gate IC 2 Channel 3 Outputs 20-PLCC (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1073050-MC10H211FN | 705-MC10H211FN | MC10H211FN | MC10H211FN |
| Product Name | Logic - Logic - Gates and Inverters - MC10H211FN | Dual Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | -4.94 V ~ -5.46 V | -1.13V (Low), -1.48V (High) | -4.94V ~ -5.46V | |
| Inputs | 3 | 3 | 3 | |
| Propagation Delay | 2 ns | 2 ns | ||
| Low Level Output Current (Sink) | 50 mA | 50 mA |