OR Gate, 10H Series, 2-Func, 3-Input, ECL, PDIP16
OR Gate IC 2 Channel 3 Outputs 16-PDIP
10H SERIES, DUAL 3-INPUT OR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10H210P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H210P can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 139416-MC10H210P
Packaging: Tube/Rail
Features: 3 Outputs
Number of Circuits: 2
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.55ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H210FN; MC10H210MG; MC10H210PG; MC10H210P;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
OR Gate IC 2 Channel 3 Outputs 16-PDIP
IC GATE OR 2CH 3-INP 16DIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H210P | MC10H210P-ND | 705-MC10H210P | 139416-MC10H210P | MC10H210P | MC10H210P | MC10H210P |
| Product Name | Gates and Inverters | Dual DIP Logic IC | Logic - Logic - Gates and Inverters - MC10H210P | IC GATE OR 2CH 3-INP 16-DIP | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR GATE | NOT; OR; OR Gate | OR | OR; OR Gate | OR |
| Logic Family | ECL | ||||||
| IC Package Type | DIP; Other; DIP16 | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; Other; 16-DIP | DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Supply Voltage | -4.94V ~ -5.46V | -5.46V | -4.94 V ~ -5.46 V | -4.94V ~ -5.46V | |||
| Inputs | 3 | 3 | 3 | 3 |