OR Gate IC 2 Channel 3 Outputs 16-SOEIAJ
OR Gate, 10H Series, 2-Func, 3-Input, ECL, PDSO16
OR Gate IC 2 Channel 3 Outputs 16-SOEIAJ
IC GATE OR 2CH 3-INP 16SOEIAJ
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H210MG-ND | MC10H210MG | MC10H210MG | MC10H210MG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR Gate | OR |
| Supply Voltage | -4.94V ~ -5.46V | -4.94V ~ -5.46V | ||
| Inputs | 3 | 3 | ||
| Propagation Delay | 1.55 ns | |||
| Low Level Output Current (Sink) | 50 mA |