IC 10H SERIES, DUAL 3-INPUT OR GATE, PDSO16, EIAJ, SO-16, Gate Product overview: MC10H210MEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H210MEL can be used for catalog matching and distributor lookup.
OR Gate IC 2 Channel 3 Outputs 16-SOEIAJ
OR Gate, 10H Series, 2-Func, 3-Input, ECL, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 1073049-MC10H210MEL
Packaging: Reel - TR
Features: 3 Outputs
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.55ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Dimension: 16-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
OR Gate IC 2 Channel 3 Outputs 16-SOEIAJ
IC GATE OR 2CH 3-INP 16SOEIAJ
IC GATE OR 2CH 3-INP 16SOEIAJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H210MEL | MC10H210MEL-ND | MC10H210MEL | 1073049-MC10H210MEL | MC10H210MEL | MC10H210MEL | MC10H210MEL |
| Product Name | Dual Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H210MEL | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; OR GATE | OR | OR | NOT; OR; OR Gate | OR; OR Gate | NOT; OR | OR |
| Supply Voltage | -5.46V | -4.94V ~ -5.46V | -4.94 V ~ -5.46 V | -4.94V ~ -5.46V | -1.13V (Low), -1.48V (High) | ||
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 1.55 ns | 1.55 ns | 1.55 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |