10H SERIES, DUAL 3-INPUT OR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H210L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H210L can be used for catalog matching and distributor lookup.
OR Gate, 10H Series, 2-Func, 3-Input, ECL, CDIP16
OR Gate IC 2 Channel 3 Outputs 16-CDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 221797-MC10H210L
Packaging: Tube/Rail
Features: 3 Outputs
Number of Circuits: 2
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.55ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Dimension: 16-CDIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
OR Gate IC 2 Channel 3 Outputs 16-CDIP
IC GATE OR 2CH 3-INP 16CDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H210L | MC10H210L | MC10H210L-ND | 221797-MC10H210L | MC10H210L | MC10H210L |
| Product Name | Dual DIP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H210L | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; OR GATE | OR | OR | NOT; OR; OR Gate | OR; OR Gate | OR |
| Supply Voltage | -5.46V | -4.94V ~ -5.46V | -4.94 V ~ -5.46 V | -4.94V ~ -5.46V | ||
| Inputs | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 1.55 ns | 1.55 ns | 1.55 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |