OR Gate, 10H Series, 2-Func, 3-Input, ECL, PQCC20
Manufacturer: ON Semiconductor
Win Source Part Number: 1217307-MC10H210FN
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C
Features: 3 Outputs
Package: 20-LCC (J-Lead)
Number of Circuits: 2
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 50mA, 50mA
Operating Supply Voltage: -4.94 V ~ -5.46 V
Max Propagation Delay @ V, Max CL: 1.55ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Part Status: Obsolete(EOL)
Family Name: MC10H210
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10H210MG; MC10H210PG; MC10H210P;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
10H SERIES, DUAL 3-INPUT OR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10H210FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H210FN can be used for catalog matching and distributor lookup.
OR Gate IC 2 Channel 3 Outputs 20-PLCC (9x9)
IC GATE OR 2CH 3-INP 20PLCC
OR Gate IC 2 Channel 3 Outputs 20-PLCC (9x9)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H210FN | 1217307-MC10H210FN | 705-MC10H210FN | MC10H210FN-ND | MC10H210FN | MC10H210FN |
| Product Name | Logic - Logic - Gates and Inverters - MC10H210FN | Dual Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR GATE | OR | OR | OR; OR Gate |
| Logic Family | ECL | |||||
| IC Package Type | Other; LDCC20 | Other; PLCC | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | ||
| Supply Voltage | -4.94 V ~ -5.46 V | -5.46V | -4.94V ~ -5.46V | -4.94V ~ -5.46V | ||
| Inputs | 3 | 3 | 3 | 3 |