onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H209L MC10H209L

Description
OR/NOR Gate, 10H Series, 2-Func, 5-Input, ECL, CDIP16
Request a Quote Datasheet
Description
OR/NOR Gate, 10H Series, 2-Func, 5-Input, ECL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H209L - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 10H Series, 2-Func, 5-Input, ECL, CDIP16

OR/NOR Gate, 10H Series, 2-Func, 5-Input, ECL, CDIP16

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H209L - 044352-MC10H209L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H209L
044352-MC10H209L
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H209L 044352-MC10H209L
Manufacturer: ON Semiconductor Win Source Part Number: 044352-MC10H209L Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: NOR/OR Gate Number of Inputs: 9 Input (4, 5) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP

Manufacturer: ON Semiconductor
Win Source Part Number: 044352-MC10H209L
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 9 Input (4, 5)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP

Buy Now Datasheet
Dual Logic IC - 770-MC10H209L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
770-MC10H209L
Dual Logic IC 770-MC10H209L
IC GATE OR/NOR DUAL 4-5 16-CDIP Product overview: MC10H209L from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H209L can be used for catalog matching and distributor lookup.

IC GATE OR/NOR DUAL 4-5 16-CDIP Product overview: MC10H209L from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H209L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10H209L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H209L
Gates and Inverters - Multi-Function, Configurable MC10H209L
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-CDIP

NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-CDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10H209L 044352-MC10H209L 770-MC10H209L MC10H209L
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H209L Dual Logic IC Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR; NOR/OR Gate
Logic Family ECL
IC Package Type DIP; Other; DIP16 DIP; Other; 16-CDIP Other; Tube/Rail DIP; Other; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 74AHCT2G32GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details