Manufacturer: ON Semiconductor
Win Source Part Number: 128316-MC10H189MEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: -4.94 V to -5.46 V
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 128316-MC10H189MEL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H189MEL |
| Supply Voltage (VS) | -4.94 to -5.46 volts |