Buffer, Inverting 1 Element 6 Bit per Element Push-Pull Output 16-CDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 207811-MC10H189L
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-CDIP
Supply Voltage - Operating: -4.94 V to -5.46 V
IC BUFFER INVERT -5.46V 16CDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MC10H189L-ND | 207811-MC10H189L | MC10H189L |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H189L | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | -5.46 to -4.94 volts | -4.94 to -5.46 volts |