onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H189FN MC10H189FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 137550-MC10H189FN Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 137550-MC10H189FN Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H189FN - 137550-MC10H189FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H189FN
137550-MC10H189FN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H189FN 137550-MC10H189FN
Manufacturer: ON Semiconductor Win Source Part Number: 137550-MC10H189FN Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 137550-MC10H189FN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: -4.94 V to -5.46 V

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC10H189FN-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC10H189FN-ND
Buffers, Drivers, Receivers, Transceivers MC10H189FN-ND
Buffer, Inverting 1 Element 6 Bit per Element Push-Pull Output 20-PLCC (9x9)

Buffer, Inverting 1 Element 6 Bit per Element Push-Pull Output 20-PLCC (9x9)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC10H189FN
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC10H189FN
IC BUFFER INVERT -5.46V 20PLCC

IC BUFFER INVERT -5.46V 20PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 137550-MC10H189FN MC10H189FN-ND MC10H189FN
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H189FN Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) -4.94 to -5.46 volts -5.46 to -4.94 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92112AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54S40/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT162245ATPAG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details