onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC10H188FNR2

Description
IC BUF NON-INVERT -5.46V 20PLCC
Datasheet
Description
IC BUF NON-INVERT -5.46V 20PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC10H188FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC10H188FNR2
Logic - Buffers, Drivers, Receivers, Transceivers MC10H188FNR2
IC BUF NON-INVERT -5.46V 20PLCC

IC BUF NON-INVERT -5.46V 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC10H188FNR2
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - 448-CYW20738A2KML3G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 1.2V
View Details
Interface - Drivers, Receivers, Transceivers - 100314QI - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - 336-1094-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details