onsemi Logic - Logic - Specialty Logic - MC10H180P MC10H180P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 131803-MC10H180P Packaging: Tube/Rail Mounting: Through Hole Logic Type: Adder/Subtractor Number of Bits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 131803-MC10H180P Packaging: Tube/Rail Mounting: Through Hole Logic Type: Adder/Subtractor Number of Bits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10H180P - 131803-MC10H180P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10H180P
131803-MC10H180P
Logic - Logic - Specialty Logic - MC10H180P 131803-MC10H180P
Manufacturer: ON Semiconductor Win Source Part Number: 131803-MC10H180P Packaging: Tube/Rail Mounting: Through Hole Logic Type: Adder/Subtractor Number of Bits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP

Manufacturer: ON Semiconductor
Win Source Part Number: 131803-MC10H180P
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Adder/Subtractor
Number of Bits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP

Buy Now Datasheet
Singapore, Singapore
DIP Logic IC
703-MC10H180P
DIP Logic IC 703-MC10H180P
10H SERIES, 2-BIT ADDER/SUBTRACTOR, PDIP16, PLASTIC, DIP-16 Product overview: MC10H180P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180P can be used for catalog matching and distributor lookup.

10H SERIES, 2-BIT ADDER/SUBTRACTOR, PDIP16, PLASTIC, DIP-16 Product overview: MC10H180P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 131803-MC10H180P 703-MC10H180P
Product Name Logic - Logic - Specialty Logic - MC10H180P DIP Logic IC
Gate Type Adder/Subtractor
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7512800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 5403/BCBJC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details