onsemi Logic IC MC10H180FNG

Description
Adder/Subtractor Single-Element 4-Bit 20-Pin PLLC Tube Product overview: MC10H180FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adder/Subtractor Single-Element 4-Bit 20-Pin PLLC Tube Product overview: MC10H180FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adder/Subtractor Single-Element 4-Bit 20-Pin PLLC Tube Product overview: MC10H180FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180FNG can be used for catalog matching and distributor lookup.

Adder/Subtractor Single-Element 4-Bit 20-Pin PLLC Tube Product overview: MC10H180FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180FNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC10H180FNG - 1073042-MC10H180FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10H180FNG
1073042-MC10H180FNG
Logic - Logic - Specialty Logic - MC10H180FNG 1073042-MC10H180FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1073042-MC10H180FNG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Adder/Subtractor Number of Bits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H180L; MC10H180FN; MC10H180PG; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073042-MC10H180FNG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Adder/Subtractor
Number of Bits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10H180L; MC10H180FN; MC10H180PG;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC10H180FNG 1073042-MC10H180FNG
Product Name Logic IC Logic - Logic - Specialty Logic - MC10H180FNG
Supply Voltage -5.46V
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
2-input NOR gate - 74AHC1G02GW-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
6 suppliers
 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers