onsemi Specialty Logic MC10H180FNG

Description
Adder/Subtractor IC 20-PLCC (9x9)
Description
Adder/Subtractor IC 20-PLCC (9x9)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC10H180FNG is a dual 2-bit adder/subtractor designed for high-speed and low-power applications. It features a typical propagation delay of 1.8 ns from operand and select inputs to output, making it suitable for use in special purpose adders/subtractors and high-speed multiplier arrays. The device operates with a power dissipation of approximately 360 mW and offers an improved noise margin of 150 mV across its operating voltage and temperature range. It is voltage compensated and compatible with MECL 10K,Ñ¢ logic families. The MC10H180FNG is available in a Pb-free package and supports a range of input and output configurations, including carry-in, operand A, operand B, sum, and carry-out. The operating temperature range is from 0 to +75 °C, with maximum ratings including a power supply voltage of -8.0 V to 0 V. This product is suitable for engineers looking for a reliable and efficient adder/subtractor for their digital logic designs.

Datasheet Summary
Powered by GS/AI

The MC10H180FNG is a dual 2-bit adder/subtractor designed for high-speed and low-power applications. It features a typical propagation delay of 1.8 ns from operand and select inputs to output, making it suitable for use in special purpose adders/subtractors and high-speed multiplier arrays. The device operates with a power dissipation of approximately 360 mW and offers an improved noise margin of 150 mV across its operating voltage and temperature range. It is voltage compensated and compatible with MECL 10K,Ñ¢ logic families. The MC10H180FNG is available in a Pb-free package and supports a range of input and output configurations, including carry-in, operand A, operand B, sum, and carry-out. The operating temperature range is from 0 to +75 °C, with maximum ratings including a power supply voltage of -8.0 V to 0 V. This product is suitable for engineers looking for a reliable and efficient adder/subtractor for their digital logic designs.

Suppliers

Company
Product
Description
Supplier Links
Specialty Logic - MC10H180FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
MC10H180FNG
Specialty Logic MC10H180FNG
Adder/Subtractor IC 20-PLCC (9x9)

Adder/Subtractor IC 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Uncategorized Products
Product Number MC10H180FNG
Product Name Specialty Logic
Unlock Full Specs
to access all available technical data