onsemi Logic IC MC10H180FN

Description
IC ADDER/SUBTRACTOR DL 2B 20PLCC Product overview: MC10H180FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADDER/SUBTRACTOR DL 2B 20PLCC Product overview: MC10H180FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 703-MC10H180FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC ADDER/SUBTRACTOR DL 2B 20PLCC Product overview: MC10H180FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180FN can be used for catalog matching and distributor lookup.

IC ADDER/SUBTRACTOR DL 2B 20PLCC Product overview: MC10H180FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC10H180FN - 1073041-MC10H180FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10H180FN
1073041-MC10H180FN
Logic - Logic - Specialty Logic - MC10H180FN 1073041-MC10H180FN
Manufacturer: ON Semiconductor Win Source Part Number: 1073041-MC10H180FN Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Adder/Subtractor Number of Bits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H180L; MC10H180FNG; MC10H180FN; MC10H180PG; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073041-MC10H180FN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Adder/Subtractor
Number of Bits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10H180L; MC10H180FNG; MC10H180FN; MC10H180PG;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC10H180FN 1073041-MC10H180FN
Product Name Logic IC Logic - Logic - Specialty Logic - MC10H180FN
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic - Gates and Inverters - 4030BDM - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 54H10DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers