onsemi 250MHz Logic IC MC10H176PG

Description
6-Bit D-Type Flip-Flop IC, 250MHz, ECL, PDIP Product overview: MC10H176PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H176PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Bit D-Type Flip-Flop IC, 250MHz, ECL, PDIP Product overview: MC10H176PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H176PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250MHz Logic IC
706-MC10H176PG
250MHz Logic IC 706-MC10H176PG
6-Bit D-Type Flip-Flop IC, 250MHz, ECL, PDIP Product overview: MC10H176PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H176PG can be used for catalog matching and distributor lookup.

6-Bit D-Type Flip-Flop IC, 250MHz, ECL, PDIP Product overview: MC10H176PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H176PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC10H176PG
Product Name 250MHz Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54H52J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; OR
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details