onsemi Latches MC10H175MG

Description
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-SOEIAJ
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC10H175MG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-SOEIAJ

D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-SOEIAJ

Buy Now Datasheet
 - MC10H175MG - Rochester Electronics
Newburyport, MA, United States
D Latch, 10H Series, 1-Func, Low Level Triggered, 5-Bit, True Output, ECL, PDSO16

D Latch, 10H Series, 1-Func, Low Level Triggered, 5-Bit, True Output, ECL, PDSO16

Supplier's Site Datasheet
Latches - MC10H175MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC10H175MG
Latches MC10H175MG
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-SOEIAJ

D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC10H175MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10H175MG
Integrated Circuits (ICs) - Logic - Latches MC10H175MG
IC LATCH QUINT TYPE D 16SOEIAJ

IC LATCH QUINT TYPE D 16SOEIAJ

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC10H175MG-ND MC10H175MG MC10H175MG MC10H175MG
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.94V ~ 5.46V 4.94V ~ 5.46V
Propagation Delay 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT16373MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HC573BQ-Q100/GX - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HCT259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details