onsemi Logic - Latches MC10H175FNR2G

Description
IC DTYPE LATCH QUINT 20PLCC
Datasheet
Description
IC DTYPE LATCH QUINT 20PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC10H175FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10H175FNR2G
Logic - Latches MC10H175FNR2G
IC DTYPE LATCH QUINT 20PLCC

IC DTYPE LATCH QUINT 20PLCC

Supplier's Site Datasheet
Latches - MC10H175FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 20-PLCC (9x9)

D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MC10H175FNR2G MC10H175FNR2G
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Latches - 568-8820-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74AC373SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details