onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174M MC10H174M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217293-MC10H174M Series: 10H Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 75°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H174 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H174ML2; MC10H174MELG; MC10H174MEL; Introduction Date: February 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217293-MC10H174M Series: 10H Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 75°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H174 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H174ML2; MC10H174MELG; MC10H174MEL; Introduction Date: February 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174M - 1217293-MC10H174M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174M
1217293-MC10H174M
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174M 1217293-MC10H174M
Manufacturer: ON Semiconductor Win Source Part Number: 1217293-MC10H174M Series: 10H Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 75°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H174 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H174ML2; MC10H174MELG; MC10H174MEL; Introduction Date: February 27, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217293-MC10H174M
Series: 10H
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: 0°C ~ 75°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: -4.94 V ~ -5.46 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC10H174
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): MC10H174ML2; MC10H174MELG; MC10H174MEL;
Introduction Date: February 27, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
Dual Analog Switch and Multiplexer IC
743-MC10H174M
Dual Analog Switch and Multiplexer IC 743-MC10H174M
Dual 4 to 1 Multiplexer Product overview: MC10H174M from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H174M can be used for catalog matching and distributor lookup.

Dual 4 to 1 Multiplexer Product overview: MC10H174M from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H174M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1217293-MC10H174M 743-MC10H174M
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174M Dual Analog Switch and Multiplexer IC
Supply Voltage (VS) -4.94 to -5.46 volts -4.94 volts
Unlock Full Specs
to access all available technical data