onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174L MC10H174L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221771-MC10H174L Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221771-MC10H174L Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174L - 221771-MC10H174L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174L
221771-MC10H174L
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174L 221771-MC10H174L
Manufacturer: ON Semiconductor Win Source Part Number: 221771-MC10H174L Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 221771-MC10H174L
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Supply Voltage - Operating: -4.94 V to -5.46 V

Buy Now Datasheet
Singapore, Singapore
Dual DIP Analog Switch and Multiplexer IC
743-MC10H174L
Dual DIP Analog Switch and Multiplexer IC 743-MC10H174L
10H SERIES, DUAL 4 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, CDIP16, CERAMIC, DIP-16 Product overview: MC10H174L from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H174L can be used for catalog matching and distributor lookup.

10H SERIES, DUAL 4 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, CDIP16, CERAMIC, DIP-16 Product overview: MC10H174L from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H174L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC10H174L-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC10H174L-ND
Signal Switches, Multiplexers, Decoders MC10H174L-ND
Multiplexer 2 x 4:1 16-CDIP

Multiplexer 2 x 4:1 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 221771-MC10H174L 743-MC10H174L MC10H174L-ND
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174L Dual DIP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.94 to -5.46 volts -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1-of-4 multiplexer/demultiplexer - 74CBTLV3253DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1923311 - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 16
View Details