onsemi Dual Analog Switch and Multiplexer IC MC10H174FN

Description
Dual 4 to 1 Multiplexer Product overview: MC10H174FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H174FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4 to 1 Multiplexer Product overview: MC10H174FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H174FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Dual Analog Switch and Multiplexer IC
743-MC10H174FN
Dual Analog Switch and Multiplexer IC 743-MC10H174FN
Dual 4 to 1 Multiplexer Product overview: MC10H174FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H174FN can be used for catalog matching and distributor lookup.

Dual 4 to 1 Multiplexer Product overview: MC10H174FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H174FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174FN - 1217292-MC10H174FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174FN
1217292-MC10H174FN
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174FN 1217292-MC10H174FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217292-MC10H174FN Series: 10H Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 75°C Package: 20-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H174 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H174FNG; MC10H174FNR2; MC10H174FN; Introduction Date: February 27, 2006 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217292-MC10H174FN
Series: 10H
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: 0°C ~ 75°C
Package: 20-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: -4.94 V ~ -5.46 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC10H174
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10H174FNG; MC10H174FNR2; MC10H174FN;
Introduction Date: February 27, 2006
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC10H174FN 1217292-MC10H174FN
Product Name Dual Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174FN
Supply Voltage (VS) -4.94 volts -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data