Dual Binary to 1-4-Decoder (High) Product overview: MC10H172L from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H172L can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217290-MC10H172L
Series: 10H
Packaging: Tube
Type: Decoder
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C
Package: 16-CDIP (0.300", 7.62mm)
Operating Supply Voltage: -4.94 V ~ -5.46 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC10H172
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-CDIP
Alternative Parts (Cross-Reference): MC10H172P; MC10H172PG; MC10H172FNR2G;
Introduction Date: March 31, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC DECODER 2 X 1:4 16CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC10H172L | 1217290-MC10H172L | MC10H172L |
| Product Name | Dual Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H172L | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | -4.94 volts | -4.94 to -5.46 volts |