onsemi Signal Switches, Multiplexers, Decoders MC10H172FNR2G

Description
Decoder 2 x 1:4 20-PLCC (9x9)
Description
Decoder 2 x 1:4 20-PLCC (9x9)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC10H172FNR2G is a dual binary to 1,àí4 decoder designed for high-speed applications. It features a typical propagation delay of 2 ns and a power dissipation of 325 mW, making it suitable for use in environments where speed and efficiency are critical. The device operates with improved noise margins of 150 mV across its specified voltage and temperature ranges, ensuring reliable performance. It is compatible with MECL 10K standards and is available in Pb-free packaging options. The decoder has a common enable input that forces all outputs low when activated, and it provides selected outputs that are high when either E0 or E1 is low. The operating temperature range is from 0 to +75 °C, with a storage temperature range of -55 to +150 °C. This product is ideal for engineers looking for a robust and efficient decoder for their digital logic applications.

Datasheet Summary
Powered by GS/AI

The MC10H172FNR2G is a dual binary to 1,àí4 decoder designed for high-speed applications. It features a typical propagation delay of 2 ns and a power dissipation of 325 mW, making it suitable for use in environments where speed and efficiency are critical. The device operates with improved noise margins of 150 mV across its specified voltage and temperature ranges, ensuring reliable performance. It is compatible with MECL 10K standards and is available in Pb-free packaging options. The decoder has a common enable input that forces all outputs low when activated, and it provides selected outputs that are high when either E0 or E1 is low. The operating temperature range is from 0 to +75 °C, with a storage temperature range of -55 to +150 °C. This product is ideal for engineers looking for a robust and efficient decoder for their digital logic applications.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC10H172FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC10H172FNR2G
Signal Switches, Multiplexers, Decoders MC10H172FNR2G
Decoder 2 x 1:4 20-PLCC (9x9)

Decoder 2 x 1:4 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number MC10H172FNR2G
Product Name Signal Switches, Multiplexers, Decoders
Supply Voltage -4.94V ~ -5.46V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CB3Q3305DCURG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT154DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers