onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H172FN MC10H172FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217289-MC10H172FN Series: 10H Packaging: Tube Type: Decoder Operating Temperature Range: 0°C ~ 75°C Package: 20-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H172 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H172P; MC10H172PG; MC10H172L; Introduction Date: March 31, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217289-MC10H172FN Series: 10H Packaging: Tube Type: Decoder Operating Temperature Range: 0°C ~ 75°C Package: 20-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H172 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H172P; MC10H172PG; MC10H172L; Introduction Date: March 31, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H172FN - 1217289-MC10H172FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H172FN
1217289-MC10H172FN
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H172FN 1217289-MC10H172FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217289-MC10H172FN Series: 10H Packaging: Tube Type: Decoder Operating Temperature Range: 0°C ~ 75°C Package: 20-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H172 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H172P; MC10H172PG; MC10H172L; Introduction Date: March 31, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217289-MC10H172FN
Series: 10H
Packaging: Tube
Type: Decoder
Operating Temperature Range: 0°C ~ 75°C
Package: 20-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: -4.94 V ~ -5.46 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC10H172
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10H172P; MC10H172PG; MC10H172L;
Introduction Date: March 31, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
743-MC10H172FN
Dual Analog Switch and Multiplexer IC 743-MC10H172FN
Dual Binary to 1-4-Decoder (High) Product overview: MC10H172FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H172FN can be used for catalog matching and distributor lookup.

Dual Binary to 1-4-Decoder (High) Product overview: MC10H172FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H172FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10H172FN - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10H172FN
Logic - Signal Switches, Multiplexers, Decoders MC10H172FN
IC DECODER 2 X 1:4 20PLCC

IC DECODER 2 X 1:4 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1217289-MC10H172FN 743-MC10H172FN MC10H172FN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H172FN Dual Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.94 to -5.46 volts -4.94 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT138SJX - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1905801P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4067DB,118-ND - DigiKey
Specs
Configuration 16x1
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 120 ohms
View Details
5 suppliers