ECL Decoder/Demux IC, 2:4, Inverting, PDIP, Through Hole Product overview: MC10H171P from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H171P can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1073031-MC10H171P
Packaging: Tube/Rail
Type: Decoder
Mounting: Through Hole
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H171FN; MC10H171L; MC10H171PG; MC10H171P;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Decoder 2 x 1:4 16-PDIP
IC DECODER 2 X 1:4 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC10H171P | 1073031-MC10H171P | MC10H171P-ND | MC10H171P |
| Product Name | Through-Hole Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H171P | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | -4.94 to -5.46 volts | -4.94 to -5.46 volts |