ONSEMI
MC10H171P -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
onsemi
Signal Switches, Multiplexers, Decoders
MC10H171P
Description
Decoder 2 x 1:4 16-PDIP
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Description
Decoder 2 x 1:4 16-PDIP
Suppliers
Signal Switches, Multiplexers, Decoders
MC10H171P
Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC10H171P
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
MC10H171P |
MC10H171P |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
-4.94V ~ -5.46V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5V ~ 5.5V
Package Type
DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Supply Voltage
4.5V ~ 5.5V
Package Type
SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details