onsemi Comparators MC10H166PG

Description
Magnitude Comparator Bit Active High Output AB 16-PDIP
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active High Output AB 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - MC10H166PG-ND - DigiKey
Thief River Falls, MN, United States
Comparators
MC10H166PG-ND
Comparators MC10H166PG-ND
Magnitude Comparator Bit Active High Output AB 16-PDIP

Magnitude Comparator Bit Active High Output AB 16-PDIP

Buy Now Datasheet
 - MC10H166PG - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, 10H Series, 5-Bit, True Output, ECL, PDIP16

Magnitude Comparator, 10H Series, 5-Bit, True Output, ECL, PDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
MC10H166PG
Integrated Circuits (ICs) - Logic - Comparators MC10H166PG
IC COMPARATOR MAG 5BIT 16DIP

IC COMPARATOR MAG 5BIT 16DIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MC10H166PG-ND MC10H166PG MC10H166PG
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Magnitude
Supply Voltage -4.94V ~ -5.46V Other
Package Type DIP DIP; Other; DIP16
Propagation Delay 3.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
CD54HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-8685701RA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details