onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H164L MC10H164L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221759-MC10H164L Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H164MELG; MC10H164FN; MC10H164L; MC10H164FNR2; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221759-MC10H164L Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H164MELG; MC10H164FN; MC10H164L; MC10H164FNR2; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H164L - 221759-MC10H164L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H164L
221759-MC10H164L
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H164L 221759-MC10H164L
Manufacturer: ON Semiconductor Win Source Part Number: 221759-MC10H164L Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H164MELG; MC10H164FN; MC10H164L; MC10H164FNR2; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: ON Semiconductor
Win Source Part Number: 221759-MC10H164L
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H164MELG; MC10H164FN; MC10H164L; MC10H164FNR2;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Singapore, Singapore
Through-Hole Analog Switch and Multiplexer IC
743-MC10H164L
Through-Hole Analog Switch and Multiplexer IC 743-MC10H164L
ECL 8:1 Multiplexer IC, 16-Pin CDIP, Through Hole Product overview: MC10H164L from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H164L can be used for catalog matching and distributor lookup.

ECL 8:1 Multiplexer IC, 16-Pin CDIP, Through Hole Product overview: MC10H164L from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H164L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 221759-MC10H164L 743-MC10H164L
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H164L Through-Hole Analog Switch and Multiplexer IC
Supply Voltage (VS) -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-74HCT139DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC251SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898419P - RS Components, Ltd.
Specs
Configuration Dual 4 x 2
Number of Pins 16
View Details