onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC10H162M

Description
IC DECODER 1 X 3:8 16SOEIAJ
Datasheet
Description
IC DECODER 1 X 3:8 16SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC10H162M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC10H162M
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC10H162M
IC DECODER 1 X 3:8 16SOEIAJ

IC DECODER 1 X 3:8 16SOEIAJ

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC10H162M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC10H162M
Signal Switches, Multiplexers, Decoders MC10H162M
Decoder 1 x 3:8 16-SOEIAJ

Decoder 1 x 3:8 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number MC10H162M MC10H162M
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage -4.94V ~ -5.46V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC157DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LS49PC - Acme Chip Technology Co., Limited
Specs
Package Type 14-PDIP
Operating Current 0.2500 mA
View Details
 - 54S253DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Logic Family TTL
View Details