onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H162L MC10H162L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217279-MC10H162L Series: 10H Packaging: Tube Type: Decoder Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-CDIP (0.300", 7.62mm) Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H162 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): MC10H162FNR2G; MC10H162MG; MC10H162MELG; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217279-MC10H162L Series: 10H Packaging: Tube Type: Decoder Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-CDIP (0.300", 7.62mm) Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H162 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): MC10H162FNR2G; MC10H162MG; MC10H162MELG; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H162L - 1217279-MC10H162L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H162L
1217279-MC10H162L
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H162L 1217279-MC10H162L
Manufacturer: ON Semiconductor Win Source Part Number: 1217279-MC10H162L Series: 10H Packaging: Tube Type: Decoder Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-CDIP (0.300", 7.62mm) Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC10H162 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): MC10H162FNR2G; MC10H162MG; MC10H162MELG; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217279-MC10H162L
Series: 10H
Packaging: Tube
Type: Decoder
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C
Package: 16-CDIP (0.300", 7.62mm)
Operating Supply Voltage: -4.94 V ~ -5.46 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC10H162
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-CDIP
Alternative Parts (Cross-Reference): MC10H162FNR2G; MC10H162MG; MC10H162MELG;
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-MC10H162L
Analog Switch and Multiplexer IC 743-MC10H162L
Binary to 1-8 Decoder (High) Product overview: MC10H162L from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H162L can be used for catalog matching and distributor lookup.

Binary to 1-8 Decoder (High) Product overview: MC10H162L from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H162L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1217279-MC10H162L 743-MC10H162L
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H162L Analog Switch and Multiplexer IC
Supply Voltage (VS) -4.94 to -5.46 volts -4.94 volts
Unlock Full Specs
to access all available technical data