Manufacturer: ON Semiconductor
Win Source Part Number: 074435-MC10H162FNG
Packaging: Tube/Rail
Type: Decoder
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: -4.94 V to -5.46 V
IC DECODER BIN 1:8 20-PLCC Product overview: MC10H162FNG from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H162FNG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 074435-MC10H162FNG | 743-MC10H162FNG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H162FNG | Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | -4.94 to -5.46 volts |